Kyocera Corporation Crystals CX3225SB20000H0PSTC2

Description
20MHz ±50ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±50ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX3225SB20000H0PSTC2TR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±50ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

20MHz ±50ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX3225SB20000H0PSTC2DKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±50ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

20MHz ±50ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX3225SB20000H0PSTC2CT-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±50ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

20MHz ±50ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 12PF SMD

CRYSTAL 20.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 478-CX3225SB20000H0PSTC2TR-ND CX3225SB20000H0PSTC2
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 100 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-23B-JTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-24.000-22-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 24 MHz
Load Capacitance 22 pF
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details