Kyocera Corporation Crystals CX3225GB54000P0HPQCC

Description
54MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
54MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX3225GB54000P0HPQCCTR-ND - DigiKey
Thief River Falls, MN, United States
54MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

54MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 54.0000MHZ 18PF SMD

CRYSTAL 54.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 478-CX3225GB54000P0HPQCCTR-ND CX3225GB54000P0HPQCC
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 216263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
Surface Mount Crystals - ECS-120-20-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-24.000-13-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 13 pF
View Details
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 149-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 7.0 x 5.0mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details