Kyocera Corporation Crystals CX3225GB49152P0HPQCC

Description
49.152MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
49.152MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX3225GB49152P0HPQCCCT-ND - DigiKey
Thief River Falls, MN, United States
49.152MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

49.152MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX3225GB49152P0HPQCCTR-ND - DigiKey
Thief River Falls, MN, United States
49.152MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

49.152MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX3225GB49152P0HPQCCDKR-ND - DigiKey
Thief River Falls, MN, United States
49.152MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

49.152MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 49.1520MHZ 18PF SMD

CRYSTAL 49.1520MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 478-CX3225GB49152P0HPQCCCT-ND CX3225GB49152P0HPQCC
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
4 Pin Crystal C3E - C3E-25.000-8-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 8 pF
View Details
Surface Mount Crystals - ECS-120-10-36-AGY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 8149507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details