Kyocera Corporation Crystals, Oscillators, Resonators - Crystals CX3225GA40000D0PTVCC

Description
Win Source Part Number: 1229937-CX3225GA4000 0D0PTVCC Category: Crystals, Oscillators, Resonators>Crystals Series: CX3225GA, Kyocera Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.037" (0.95mm) Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 40 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±150ppm Frequency Tolerance: ±50ppm Load Capacitance: 8pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.60.0060 Mfr: KYOCERA AVX Other Names: 1254-1162-1-ND,1253- 1162-6-ND,1253-1162- 1-ND,1254-1162-1,125 3-1162-2-ND,1253-116 2-1,1253-1162-2,1254 -1162-6-ND,478-CX322 5GA40000D0PTVCC-ND,4 78-CX3225GA40000D0PT VCCCT,478-CX3225GA40 000D0PTVCCDKR,1253-1 162-6,478-CX3225GA40 000D0PTVCCTR,1254-11 62-6,478-CX3225GA400 00D0PTVCC
Request a Quote Datasheet
Description
Win Source Part Number: 1229937-CX3225GA4000 0D0PTVCC Category: Crystals, Oscillators, Resonators>Crystals Series: CX3225GA, Kyocera Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.037" (0.95mm) Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 40 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±150ppm Frequency Tolerance: ±50ppm Load Capacitance: 8pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.60.0060 Mfr: KYOCERA AVX Other Names: 1254-1162-1-ND,1253- 1162-6-ND,1253-1162- 1-ND,1254-1162-1,125 3-1162-2-ND,1253-116 2-1,1253-1162-2,1254 -1162-6-ND,478-CX322 5GA40000D0PTVCC-ND,4 78-CX3225GA40000D0PT VCCCT,478-CX3225GA40 000D0PTVCCDKR,1253-1 162-6,478-CX3225GA40 000D0PTVCCTR,1254-11 62-6,478-CX3225GA400 00D0PTVCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1229937-CX3225GA40000D0PTVCC - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1229937-CX3225GA40000D0PTVCC
Crystals, Oscillators, Resonators - Crystals 1229937-CX3225GA40000D0PTVCC
Win Source Part Number: 1229937-CX3225GA4000 0D0PTVCC Category: Crystals, Oscillators, Resonators>Crystals Series: CX3225GA, Kyocera Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.037" (0.95mm) Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 40 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±150ppm Frequency Tolerance: ±50ppm Load Capacitance: 8pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.60.0060 Mfr: KYOCERA AVX Other Names: 1254-1162-1-ND,1253- 1162-6-ND,1253-1162- 1-ND,1254-1162-1,125 3-1162-2-ND,1253-116 2-1,1253-1162-2,1254 -1162-6-ND,478-CX322 5GA40000D0PTVCC-ND,4 78-CX3225GA40000D0PT VCCCT,478-CX3225GA40 000D0PTVCCDKR,1253-1 162-6,478-CX3225GA40 000D0PTVCCTR,1254-11 62-6,478-CX3225GA400 00D0PTVCC

Win Source Part Number: 1229937-CX3225GA40000D0PTVCC
Category: Crystals, Oscillators, Resonators>Crystals
Series: CX3225GA, Kyocera
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Frequency: 40 MHz
ESR (Equivalent Series Resistance): 100 Ohms
Frequency Stability: ±150ppm
Frequency Tolerance: ±50ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.60.0060
Mfr: KYOCERA AVX
Other Names: 1254-1162-1-ND,1253-1162-6-ND,1253-1162-1-ND,1254-1162-1,1253-1162-2-ND,1253-1162-1,1253-1162-2,1254-1162-6-ND,478-CX3225GA40000D0PTVCC-ND,478-CX3225GA40000D0PTVCCCT,478-CX3225GA40000D0PTVCCDKR,1253-1162-6,478-CX3225GA40000D0PTVCCTR,1254-1162-6,478-CX3225GA40000D0PTVCC

Buy Now Datasheet
Crystals - 478-CX3225GA40000D0PTVCCDKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

40MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX3225GA40000D0PTVCCTR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

40MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX3225GA40000D0PTVCCCT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

40MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 40.0000MHZ 8PF SMD

CRYSTAL 40.0000MHZ 8PF SMD

Supplier's Site
CRYSTAL 40.0000MHZ 8PF SMD

CRYSTAL 40.0000MHZ 8PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Oscillators Crystals Crystals Crystals
Product Number 1229937-CX3225GA40000D0PTVCC 478-CX3225GA40000D0PTVCCDKR-ND CX3225GA40000D0PTVCC CX3225GA40000D0PTVCC
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 40 MHz 40 MHz 40 MHz
Frequency Stability 150 ppm 150 ppm 150 ppm
Unlock Full Specs
to access all available technical data