Kyocera Corporation Crystals CX3225GA30000P0HPSCC

Description
3.2MM X 2.5MM CRYSTAL 30MHZ 18PF
Request a Quote Datasheet
Description
3.2MM X 2.5MM CRYSTAL 30MHZ 18PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX3225GA30000P0HPSCCTR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 30MHZ 18PF

3.2MM X 2.5MM CRYSTAL 30MHZ 18PF

Buy Now Datasheet
Crystals - 478-CX3225GA30000P0HPSCCCT-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 30MHZ 18PF

3.2MM X 2.5MM CRYSTAL 30MHZ 18PF

Buy Now Datasheet
Crystals - 478-CX3225GA30000P0HPSCCDKR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 30MHZ 18PF

3.2MM X 2.5MM CRYSTAL 30MHZ 18PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX3225GA30000P0HPSCCTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8149352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystals - 2195-CC1V-T1A-1.2288MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
4 Pin Crystal C3E - C3E-8.000-20-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 20 pF
View Details