Kyocera Corporation Crystals CX3225FB27000F0FZZH1

Description
3.2MM X 2.5MM 27MHZ 10PF, +/-10P
Request a Quote Datasheet
Description
3.2MM X 2.5MM 27MHZ 10PF, +/-10P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX3225FB27000F0FZZH1CT-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM 27MHZ 10PF, +/-10P

3.2MM X 2.5MM 27MHZ 10PF, +/-10P

Buy Now Datasheet
Crystals - 478-CX3225FB27000F0FZZH1TR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM 27MHZ 10PF, +/-10P

3.2MM X 2.5MM 27MHZ 10PF, +/-10P

Buy Now Datasheet
Crystals - 478-CX3225FB27000F0FZZH1DKR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM 27MHZ 10PF, +/-10P

3.2MM X 2.5MM 27MHZ 10PF, +/-10P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX3225FB27000F0FZZH1CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
4 Pin Crystal C5S - C5S-20.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 20 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-MS3V-T1R-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Units - 1734314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details