Kyocera Corporation Crystals CX3225FB27000B0FZZH1

Description
3.2MM X 2.5MM 27MHZ 6PF, +/-10PP
Request a Quote Datasheet
Description
3.2MM X 2.5MM 27MHZ 6PF, +/-10PP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX3225FB27000B0FZZH1TR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM 27MHZ 6PF, +/-10PP

3.2MM X 2.5MM 27MHZ 6PF, +/-10PP

Buy Now Datasheet
Crystals - 478-CX3225FB27000B0FZZH1CT-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM 27MHZ 6PF, +/-10PP

3.2MM X 2.5MM 27MHZ 6PF, +/-10PP

Buy Now Datasheet
Crystals - 478-CX3225FB27000B0FZZH1DKR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM 27MHZ 6PF, +/-10PP

3.2MM X 2.5MM 27MHZ 6PF, +/-10PP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX3225FB27000B0FZZH1TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
4 Pin Crystal CA4 - CA4-25.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details