Kyocera Corporation Crystals CX3225FB20000F0FZZH1

Description
3.2MM X 2.5MM 20MHZ 10PF, +/-10P
Request a Quote Datasheet
Description
3.2MM X 2.5MM 20MHZ 10PF, +/-10P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX3225FB20000F0FZZH1CT-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM 20MHZ 10PF, +/-10P

3.2MM X 2.5MM 20MHZ 10PF, +/-10P

Buy Now Datasheet
Crystals - 478-CX3225FB20000F0FZZH1DKR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM 20MHZ 10PF, +/-10P

3.2MM X 2.5MM 20MHZ 10PF, +/-10P

Buy Now Datasheet
Crystals - 478-CX3225FB20000F0FZZH1TR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM 20MHZ 10PF, +/-10P

3.2MM X 2.5MM 20MHZ 10PF, +/-10P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX3225FB20000F0FZZH1CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1735728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Surface Mount Crystals - ECS-115.2-18-5PXEN - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.52 MHz
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers