Kyocera Corporation Crystals CX3225CA16000P0HPSHH

Description
3.2MM X 2.5MM CRYSTAL 16MHZ 18PF
Request a Quote Datasheet
Description
3.2MM X 2.5MM CRYSTAL 16MHZ 18PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX3225CA16000P0HPSHHCT-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 16MHZ 18PF

3.2MM X 2.5MM CRYSTAL 16MHZ 18PF

Buy Now Datasheet
Crystals - 478-CX3225CA16000P0HPSHHTR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 16MHZ 18PF

3.2MM X 2.5MM CRYSTAL 16MHZ 18PF

Buy Now Datasheet
Crystals - 478-CX3225CA16000P0HPSHHDKR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 16MHZ 18PF

3.2MM X 2.5MM CRYSTAL 16MHZ 18PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX3225CA16000P0HPSHHCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-1.2288MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
2 Pin Crystal CTS2 - CTS2-32.768-4-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS2
Frequency 0.0328 MHz
Load Capacitance 4 pF
View Details
Surface Mount Crystals - ECS-120-8-30Q-VY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 8149431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details