Kyocera Corporation Crystals CX3225CA12288H0HSSHH

Description
3.2MM X 2.5MM CRYSTAL 12.288MHZ
Request a Quote Datasheet
Description
3.2MM X 2.5MM CRYSTAL 12.288MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX3225CA12288H0HSSHHTR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 12.288MHZ

3.2MM X 2.5MM CRYSTAL 12.288MHZ

Buy Now Datasheet
Crystals - 478-CX3225CA12288H0HSSHHCT-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 12.288MHZ

3.2MM X 2.5MM CRYSTAL 12.288MHZ

Buy Now Datasheet
Crystals - 478-CX3225CA12288H0HSSHHDKR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM CRYSTAL 12.288MHZ

3.2MM X 2.5MM CRYSTAL 12.288MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX3225CA12288H0HSSHHTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details
4 Pin Crystal C3E - C3E-16.000-8-3030-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystals - XC493TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
Crystal Units - 8136053P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details