Kyocera Corporation Crystals CX2520DB38400D0FLJZ1

Description
38.4MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2520DB38400D0FLJZ1TR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - CX2520DB38400D0FLJZ1 - 803120-CX2520DB38400D0FLJZ1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - CX2520DB38400D0FLJZ1
803120-CX2520DB38400D0FLJZ1
Crystals - CX2520DB38400D0FLJZ1 803120-CX2520DB38400D0FLJZ1
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 803120-CX2520DB38400 D0FLJZ1 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 38.4MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm Load Capacitance: 8pF Operating Mode: Fundamental Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.55mm Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 803120-CX2520DB38400D0FLJZ1
Packaging: Reel
Type: MHz Crystal
Mounting Style: SMD
Frequency: 38.4MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±15ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.55mm
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
CRYSTAL 38.4000MHZ 8PF SMD

CRYSTAL 38.4000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 478-CX2520DB38400D0FLJZ1TR-ND 803120-CX2520DB38400D0FLJZ1 CX2520DB38400D0FLJZ1
Product Name Crystals Crystals - CX2520DB38400D0FLJZ1 Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm 15 ppm
Load Capacitance 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-32.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-122.8-18-5PLX-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 163-E series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details