Kyocera Corporation Crystals CX2016SA50000D0GSRC2

Description
2.0MM X 1.6MM CRYSTAL 50MHZ 8PF
Request a Quote Datasheet
Description
2.0MM X 1.6MM CRYSTAL 50MHZ 8PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016SA50000D0GSRC2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 50MHZ 8PF

2.0MM X 1.6MM CRYSTAL 50MHZ 8PF

Buy Now Datasheet
Crystals - 478-CX2016SA50000D0GSRC2TR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 50MHZ 8PF

2.0MM X 1.6MM CRYSTAL 50MHZ 8PF

Buy Now Datasheet
Crystals - 478-CX2016SA50000D0GSRC2CT-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 50MHZ 8PF

2.0MM X 1.6MM CRYSTAL 50MHZ 8PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016SA50000D0GSRC2DKR-ND
Product Name Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillators - 7960596 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Through Hole Crystals - ECS-120-18-9X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C1E - C1E-30.000-8-3050-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 30 MHz
Load Capacitance 8 pF
View Details