Kyocera Corporation Crystals CX2016SA40000D0KSRCC

Description
2.0MM X 1.6MM CRYSTAL 40MHZ 8PF
Request a Quote Datasheet
Description
2.0MM X 1.6MM CRYSTAL 40MHZ 8PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016SA40000D0KSRCCTR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 40MHZ 8PF

2.0MM X 1.6MM CRYSTAL 40MHZ 8PF

Buy Now Datasheet
Crystals - 478-CX2016SA40000D0KSRCCDKR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 40MHZ 8PF

2.0MM X 1.6MM CRYSTAL 40MHZ 8PF

Buy Now Datasheet
Crystals - 478-CX2016SA40000D0KSRCCCT-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 40MHZ 8PF

2.0MM X 1.6MM CRYSTAL 40MHZ 8PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016SA40000D0KSRCCTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-12-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Units - 6720340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details