Kyocera Corporation Crystals CX2016SA40000D0FLJG1

Description
2.05X1.65X0.45MM SIZE, 40MHZ, +/
Request a Quote Datasheet
Description
2.05X1.65X0.45MM SIZE, 40MHZ, +/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016SA40000D0FLJG1TR-ND - DigiKey
Thief River Falls, MN, United States
2.05X1.65X0.45MM SIZE, 40MHZ, +/

2.05X1.65X0.45MM SIZE, 40MHZ, +/

Buy Now Datasheet
Crystals - 478-CX2016SA40000D0FLJG1CT-ND - DigiKey
Thief River Falls, MN, United States
2.05X1.65X0.45MM SIZE, 40MHZ, +/

2.05X1.65X0.45MM SIZE, 40MHZ, +/

Buy Now Datasheet
Crystals - 478-CX2016SA40000D0FLJG1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.05X1.65X0.45MM SIZE, 40MHZ, +/

2.05X1.65X0.45MM SIZE, 40MHZ, +/

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016SA40000D0FLJG1TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details
4 Pin Crystal C3E - C3E-8.000-20-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Units - 1734744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details