Kyocera Corporation Crystals CX2016SA40000B0HZZC2

Description
2.0MM X 1.6MM CRYSTAL, 40MHZ, 6P
Request a Quote Datasheet
Description
2.0MM X 1.6MM CRYSTAL, 40MHZ, 6P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016SA40000B0HZZC2TR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL, 40MHZ, 6P

2.0MM X 1.6MM CRYSTAL, 40MHZ, 6P

Buy Now Datasheet
Crystals - 478-CX2016SA40000B0HZZC2CT-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL, 40MHZ, 6P

2.0MM X 1.6MM CRYSTAL, 40MHZ, 6P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016SA40000B0HZZC2TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C5S - C5S-14.000-10-50100-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 14 MHz
Load Capacitance 10 pF
View Details
32.768 kHz Tuning Fork Crystal - CC7V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Oscillators - 588569 - RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
2 suppliers
SMD Seam Welded Crystal Resonator - SMCE-5032 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 5.0 x 3.2mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 156 MHz
View Details