Kyocera Corporation Crystals CX2016SA38400D0FPLG1

Description
2.05X1.65X0.45MM SIZE, 38.4MHZ,
Request a Quote Datasheet
Description
2.05X1.65X0.45MM SIZE, 38.4MHZ,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016SA38400D0FPLG1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.05X1.65X0.45MM SIZE, 38.4MHZ,

2.05X1.65X0.45MM SIZE, 38.4MHZ,

Buy Now Datasheet
Crystals - 478-CX2016SA38400D0FPLG1CT-ND - DigiKey
Thief River Falls, MN, United States
2.05X1.65X0.45MM SIZE, 38.4MHZ,

2.05X1.65X0.45MM SIZE, 38.4MHZ,

Buy Now Datasheet
Crystals - 478-CX2016SA38400D0FPLG1TR-ND - DigiKey
Thief River Falls, MN, United States
2.05X1.65X0.45MM SIZE, 38.4MHZ,

2.05X1.65X0.45MM SIZE, 38.4MHZ,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016SA38400D0FPLG1DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
4 Pin Crystal C3E - C3E-25.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM8VT1A0332.768KHZ9.0PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Units - 1734381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details