Kyocera Corporation Crystals CX2016SA32000B0FRLC1

Description
XTAL/2.0X1.6MM/32MHZ /6PF/+-10PPM
Request a Quote Datasheet
Description
XTAL/2.0X1.6MM/32MHZ /6PF/+-10PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016SA32000B0FRLC1DKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL/2.0X1.6MM/32MHZ /6PF/+-10PPM

XTAL/2.0X1.6MM/32MHZ/6PF/+-10PPM

Buy Now Datasheet
Crystals - 478-CX2016SA32000B0FRLC1TR-ND - DigiKey
Thief River Falls, MN, United States
XTAL/2.0X1.6MM/32MHZ /6PF/+-10PPM

XTAL/2.0X1.6MM/32MHZ/6PF/+-10PPM

Buy Now Datasheet
Crystals - 478-CX2016SA32000B0FRLC1CT-ND - DigiKey
Thief River Falls, MN, United States
XTAL/2.0X1.6MM/32MHZ /6PF/+-10PPM

XTAL/2.0X1.6MM/32MHZ/6PF/+-10PPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016SA32000B0FRLC1DKR-ND
Product Name Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-36-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-24.000-9-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 9 pF
View Details
Crystals - 2195-CM8VT1A0332.768KHZ6.0PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details