Kyocera Corporation Crystals CX2016SA25000F0FRZC1

Description
2.0MM X 1.6MM CRYSTAL, 25MHZ, 10
Request a Quote Datasheet
Description
2.0MM X 1.6MM CRYSTAL, 25MHZ, 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016SA25000F0FRZC1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL, 25MHZ, 10

2.0MM X 1.6MM CRYSTAL, 25MHZ, 10

Buy Now Datasheet
Crystals - 478-CX2016SA25000F0FRZC1CT-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL, 25MHZ, 10

2.0MM X 1.6MM CRYSTAL, 25MHZ, 10

Buy Now Datasheet
Crystals - 478-CX2016SA25000F0FRZC1TR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL, 25MHZ, 10

2.0MM X 1.6MM CRYSTAL, 25MHZ, 10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016SA25000F0FRZC1DKR-ND
Product Name Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7VT1ALOWESR32.768KHZ12.5PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Units - 1775250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-12.000-12-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details