Kyocera Corporation Crystals CX2016SA25000B0LSZC1

Description
2.0MM X 1.6MM CRYSTAL 25MHZ 6PF
Request a Quote Datasheet
Description
2.0MM X 1.6MM CRYSTAL 25MHZ 6PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016SA25000B0LSZC1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 25MHZ 6PF

2.0MM X 1.6MM CRYSTAL 25MHZ 6PF

Buy Now Datasheet
Crystals - 478-CX2016SA25000B0LSZC1CT-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 25MHZ 6PF

2.0MM X 1.6MM CRYSTAL 25MHZ 6PF

Buy Now Datasheet
Crystals - 478-CX2016SA25000B0LSZC1TR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 25MHZ 6PF

2.0MM X 1.6MM CRYSTAL 25MHZ 6PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016SA25000B0LSZC1DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ7PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-110.5-18-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 6719255 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers