Kyocera Corporation Crystals CX2016SA24000D0FSSC2

Description
2.0MM X 1.6MM CRYSTAL, 24MHZ, 8P
Request a Quote Datasheet
Description
2.0MM X 1.6MM CRYSTAL, 24MHZ, 8P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016SA24000D0FSSC2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL, 24MHZ, 8P

2.0MM X 1.6MM CRYSTAL, 24MHZ, 8P

Buy Now Datasheet
Crystals - 478-CX2016SA24000D0FSSC2TR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL, 24MHZ, 8P

2.0MM X 1.6MM CRYSTAL, 24MHZ, 8P

Buy Now Datasheet
Crystals - 478-CX2016SA24000D0FSSC2CT-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL, 24MHZ, 8P

2.0MM X 1.6MM CRYSTAL, 24MHZ, 8P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016SA24000D0FSSC2DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystals - XC871-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
Crystal Units - 1734463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
4 Pin Crystal C7S - C7S-8.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 10 pF
View Details