Kyocera Corporation Crystals CX2016SA17500D0PTVC1

Description
2.0MM X 1.6MM CRYSTAL, 17.5MHZ,
Request a Quote Datasheet
Description
2.0MM X 1.6MM CRYSTAL, 17.5MHZ,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016SA17500D0PTVC1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL, 17.5MHZ,

2.0MM X 1.6MM CRYSTAL, 17.5MHZ,

Buy Now Datasheet
Crystals - 478-CX2016SA17500D0PTVC1TR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL, 17.5MHZ,

2.0MM X 1.6MM CRYSTAL, 17.5MHZ,

Buy Now Datasheet
Crystals - 478-CX2016SA17500D0PTVC1CT-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL, 17.5MHZ,

2.0MM X 1.6MM CRYSTAL, 17.5MHZ,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016SA17500D0PTVC1DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 8136053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details