Kyocera Corporation Crystals CX2016FB50000C0FZZH1

Description
2.0MM X 1.6MM 50MHZ 7PF, +/-10PP
Request a Quote Datasheet
Description
2.0MM X 1.6MM 50MHZ 7PF, +/-10PP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016FB50000C0FZZH1TR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 50MHZ 7PF, +/-10PP

2.0MM X 1.6MM 50MHZ 7PF, +/-10PP

Buy Now Datasheet
Crystals - 478-CX2016FB50000C0FZZH1CT-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 50MHZ 7PF, +/-10PP

2.0MM X 1.6MM 50MHZ 7PF, +/-10PP

Buy Now Datasheet
Crystals - 478-CX2016FB50000C0FZZH1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 50MHZ 7PF, +/-10PP

2.0MM X 1.6MM 50MHZ 7PF, +/-10PP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016FB50000C0FZZH1TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
4 Pin Crystal C3E - C3E-25.000-10-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 6720340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details