Kyocera Corporation Crystals CX2016FB40000C0FZZH1

Description
2.0MM X 1.6MM 40MHZ 7PF, +/-10PP
Request a Quote Datasheet
Description
2.0MM X 1.6MM 40MHZ 7PF, +/-10PP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016FB40000C0FZZH1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 40MHZ 7PF, +/-10PP

2.0MM X 1.6MM 40MHZ 7PF, +/-10PP

Buy Now Datasheet
Crystals - 478-CX2016FB40000C0FZZH1CT-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 40MHZ 7PF, +/-10PP

2.0MM X 1.6MM 40MHZ 7PF, +/-10PP

Buy Now Datasheet
Crystals - 478-CX2016FB40000C0FZZH1TR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 40MHZ 7PF, +/-10PP

2.0MM X 1.6MM 40MHZ 7PF, +/-10PP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016FB40000C0FZZH1DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details
4 Pin Crystal C3E - C3E-12.000-12-3030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Oscillators - 1735888 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details