Kyocera Corporation Crystals CX2016FB38400D0FZZH1

Description
2.0MM X 1.6MM 50MHZ 8PF, +/-10PP
Request a Quote Datasheet
Description
2.0MM X 1.6MM 50MHZ 8PF, +/-10PP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016FB38400D0FZZH1TR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 50MHZ 8PF, +/-10PP

2.0MM X 1.6MM 50MHZ 8PF, +/-10PP

Buy Now Datasheet
Crystals - 478-CX2016FB38400D0FZZH1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 50MHZ 8PF, +/-10PP

2.0MM X 1.6MM 50MHZ 8PF, +/-10PP

Buy Now Datasheet
Crystals - 478-CX2016FB38400D0FZZH1CT-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 50MHZ 8PF, +/-10PP

2.0MM X 1.6MM 50MHZ 8PF, +/-10PP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016FB38400D0FZZH1TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
4 Pin Crystal C5S - C5S-25.000-18-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystal Oscillators - 1734629 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details