Kyocera Corporation Crystals CX2016FB38400B0FZZH1

Description
2.0MM X 1.6MM 38.4MHZ 6PF, +/-10
Request a Quote Datasheet
Description
2.0MM X 1.6MM 38.4MHZ 6PF, +/-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016FB38400B0FZZH1TR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 38.4MHZ 6PF, +/-10

2.0MM X 1.6MM 38.4MHZ 6PF, +/-10

Buy Now Datasheet
Crystals - 478-CX2016FB38400B0FZZH1CT-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 38.4MHZ 6PF, +/-10

2.0MM X 1.6MM 38.4MHZ 6PF, +/-10

Buy Now Datasheet
Crystals - 478-CX2016FB38400B0FZZH1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 38.4MHZ 6PF, +/-10

2.0MM X 1.6MM 38.4MHZ 6PF, +/-10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016FB38400B0FZZH1TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystals - X028-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Units - 6719270 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details