Kyocera Corporation Crystals CX2016FB32000B0FZZH1

Description
2.0MM X 1.6MM 32MHZ 6PF, +/-10PP
Request a Quote Datasheet
Description
2.0MM X 1.6MM 32MHZ 6PF, +/-10PP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016FB32000B0FZZH1TR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 32MHZ 6PF, +/-10PP

2.0MM X 1.6MM 32MHZ 6PF, +/-10PP

Buy Now Datasheet
Crystals - 478-CX2016FB32000B0FZZH1CT-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 32MHZ 6PF, +/-10PP

2.0MM X 1.6MM 32MHZ 6PF, +/-10PP

Buy Now Datasheet
Crystals - 478-CX2016FB32000B0FZZH1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 32MHZ 6PF, +/-10PP

2.0MM X 1.6MM 32MHZ 6PF, +/-10PP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016FB32000B0FZZH1TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystal Oscillators - 6719630 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-10PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Units - 8149620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details