Kyocera Corporation Crystals CX2016FB27000F0FZZH1

Description
2.0MM X 1.6MM 50MHZ 10PF, +/-10P
Request a Quote Datasheet
Description
2.0MM X 1.6MM 50MHZ 10PF, +/-10P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016FB27000F0FZZH1TR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 50MHZ 10PF, +/-10P

2.0MM X 1.6MM 50MHZ 10PF, +/-10P

Buy Now Datasheet
Crystals - 478-CX2016FB27000F0FZZH1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 50MHZ 10PF, +/-10P

2.0MM X 1.6MM 50MHZ 10PF, +/-10P

Buy Now Datasheet
Crystals - 478-CX2016FB27000F0FZZH1CT-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 50MHZ 10PF, +/-10P

2.0MM X 1.6MM 50MHZ 10PF, +/-10P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016FB27000F0FZZH1TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-130-10-30B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
4 Pin Crystal C12 - C12-76.800-8-2020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details