Kyocera Corporation Crystals CX2016FB24000F0FZZH1

Description
2.0MM X 1.6MM 50MHZ 10PF, +/-10P
Request a Quote Datasheet
Description
2.0MM X 1.6MM 50MHZ 10PF, +/-10P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016FB24000F0FZZH1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 50MHZ 10PF, +/-10P

2.0MM X 1.6MM 50MHZ 10PF, +/-10P

Buy Now Datasheet
Crystals - 478-CX2016FB24000F0FZZH1CT-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 50MHZ 10PF, +/-10P

2.0MM X 1.6MM 50MHZ 10PF, +/-10P

Buy Now Datasheet
Crystals - 478-CX2016FB24000F0FZZH1TR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM 50MHZ 10PF, +/-10P

2.0MM X 1.6MM 50MHZ 10PF, +/-10P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016FB24000F0FZZH1DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
4 Pin Crystal C3E - C3E-20.000-10-1530-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystals - CC4V-T1A 32.768KHZ +-20PPM 9PF - 1148689-CC4V-T1A 32.768KHZ +-20PPM 9PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
2 suppliers
Crystal Units - 1734397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details