Kyocera Corporation Crystals CX2016DB53125K0KJSC1

Description
53.125MHz ±30ppm Crystal 14pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
53.125MHz ±30ppm Crystal 14pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016DB53125K0KJSC1-ND - DigiKey
Thief River Falls, MN, United States
53.125MHz ±30ppm Crystal 14pF 50 Ohms 4-SMD, No Lead

53.125MHz ±30ppm Crystal 14pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 53.1250MHZ 14PF SMD

CRYSTAL 53.1250MHZ 14PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 478-CX2016DB53125K0KJSC1-ND CX2016DB53125K0KJSC1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 14 pF 14 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-5PXEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
Crystal Units - 1445064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smt
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 9 pF
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details