Kyocera Corporation Crystals CX2016DB48000E0DLFA1

Description
48MHz ±8ppm Crystal 11.1pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz ±8ppm Crystal 11.1pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016DB48000E0DLFA1DKR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±8ppm Crystal 11.1pF 50 Ohms 4-SMD, No Lead

48MHz ±8ppm Crystal 11.1pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX2016DB48000E0DLFA1TR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±8ppm Crystal 11.1pF 50 Ohms 4-SMD, No Lead

48MHz ±8ppm Crystal 11.1pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX2016DB48000E0DLFA1CT-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±8ppm Crystal 11.1pF 50 Ohms 4-SMD, No Lead

48MHz ±8ppm Crystal 11.1pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - CX2016DB48000E0DLFA1 - 867492-CX2016DB48000E0DLFA1 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CX2016DB48000E0DLFA1
867492-CX2016DB48000E0DLFA1
Oscillators - CX2016DB48000E0DLFA1 867492-CX2016DB48000E0DLFA1
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 867492-CX2016DB48000 E0DLFA1 Series: CX2016DB, Kyocera Operating Temperature Range: -30°C ~ 85°C Features: ±8ppm Crystal 11.1pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Other Part Number: 1253-1783-6, 1253-1783-2, 1253-1783-1

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 867492-CX2016DB48000E0DLFA1
Series: CX2016DB, Kyocera
Operating Temperature Range: -30°C ~ 85°C
Features: ±8ppm Crystal 11.1pF 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Other Part Number: 1253-1783-6, 1253-1783-2, 1253-1783-1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Oscillators
Product Number 478-CX2016DB48000E0DLFA1DKR-ND 867492-CX2016DB48000E0DLFA1
Product Name Crystals Oscillators - CX2016DB48000E0DLFA1
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1602BI-32-33E-20.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Oscillator Crystal - 510AAA004705CAG - Richardson RFPD
Specs
Frequency 12.34 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-800-719+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details