Kyocera Corporation Crystals CX2016DB48000C0WSRT1

Description
2.0MM X 1.6MM CRYSTAL 48MHZ 7PF
Request a Quote Datasheet
Description
2.0MM X 1.6MM CRYSTAL 48MHZ 7PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016DB48000C0WSRT1TR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 48MHZ 7PF

2.0MM X 1.6MM CRYSTAL 48MHZ 7PF

Buy Now Datasheet
Crystals - 478-CX2016DB48000C0WSRT1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 48MHZ 7PF

2.0MM X 1.6MM CRYSTAL 48MHZ 7PF

Buy Now Datasheet
Crystals - 478-CX2016DB48000C0WSRT1CT-ND - DigiKey
Thief River Falls, MN, United States
2.0MM X 1.6MM CRYSTAL 48MHZ 7PF

2.0MM X 1.6MM CRYSTAL 48MHZ 7PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 478-CX2016DB48000C0WSRT1TR-ND
Product Name Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillators - 7960463 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Through Hole Crystals - ECS-120-32-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal CA4 - CA4-6.000-20-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 6 MHz
Load Capacitance 20 pF
View Details