Kyocera Corporation SMD 48MHz 7pF 50Ohm Clock and Timing IC CX2016DB48000C0WLLA1

Description
Crystal 48MHz ±20ppm (Stability) 7pF FUND 50Ohm 4-Pin SMD T/R Product overview: CX2016DB48000C0WLLA1 from AVX (KYOCERA AVX) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 48MHz, 7pF, 50Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 48MHz, 7pF, 50Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-CX2016DB48000C0W LLA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Crystal 48MHz ±20ppm (Stability) 7pF FUND 50Ohm 4-Pin SMD T/R Product overview: CX2016DB48000C0WLLA1 from AVX (KYOCERA AVX) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 48MHz, 7pF, 50Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 48MHz, 7pF, 50Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-CX2016DB48000C0W LLA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 48MHz 7pF 50Ohm Clock and Timing IC - 171-CX2016DB48000C0WLLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 48MHz 7pF 50Ohm Clock and Timing IC
171-CX2016DB48000C0WLLA1
SMD 48MHz 7pF 50Ohm Clock and Timing IC 171-CX2016DB48000C0WLLA1
Crystal 48MHz ±20ppm (Stability) 7pF FUND 50Ohm 4-Pin SMD T/R Product overview: CX2016DB48000C0WLLA1 from AVX (KYOCERA AVX) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 48MHz, 7pF, 50Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 48MHz, 7pF, 50Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-CX2016DB48000C0W LLA1 can be used for catalog matching and distributor lookup.

Crystal 48MHz ±20ppm (Stability) 7pF FUND 50Ohm 4-Pin SMD T/R Product overview: CX2016DB48000C0WLLA1 from AVX (KYOCERA AVX) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 48MHz, 7pF, 50Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 48MHz, 7pF, 50Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-CX2016DB48000C0WLLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 171-CX2016DB48000C0WLLA1
Product Name SMD 48MHz 7pF 50Ohm Clock and Timing IC
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
Specs
Bus Interface LVPECL
Package Type Strip
Supply Voltage 3.3 volts
View Details
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Programmable Timers and Oscillators - 1014-1173-ND - DigiKey
Specs
Package Type Through Hole; DIP; "20-DIP (0.300"", 7.62mm)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details