Kyocera Corporation Crystals, Oscillators, Resonators - Crystals CX2016DB48000C0FPLC1

Description
Win Source Part Number: 1351641-CX2016DB4800 0C0FPLC1 Category: Crystals, Oscillators, Resonators - Crystals Series: CX2016DB, Kyocera Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 1,000 Frequency: 48 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±10ppm Load Capacitance: 7pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: KYOCERA AVX
Request a Quote Datasheet
Description
Win Source Part Number: 1351641-CX2016DB4800 0C0FPLC1 Category: Crystals, Oscillators, Resonators - Crystals Series: CX2016DB, Kyocera Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 1,000 Frequency: 48 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±10ppm Load Capacitance: 7pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: KYOCERA AVX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1351641-CX2016DB48000C0FPLC1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1351641-CX2016DB48000C0FPLC1
Crystals, Oscillators, Resonators - Crystals 1351641-CX2016DB48000C0FPLC1
Win Source Part Number: 1351641-CX2016DB4800 0C0FPLC1 Category: Crystals, Oscillators, Resonators - Crystals Series: CX2016DB, Kyocera Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 1,000 Frequency: 48 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±10ppm Load Capacitance: 7pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1351641-CX2016DB48000C0FPLC1
Category: Crystals, Oscillators, Resonators - Crystals
Series: CX2016DB, Kyocera
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 1,000
Frequency: 48 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 7pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Crystals - 478-CX2016DB48000C0FPLC1TR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX2016DB48000C0FPLC1CT-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX2016DB48000C0FPLC1DKR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 48.0000MHZ 7PF SMD

CRYSTAL 48.0000MHZ 7PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Crystals Crystals
Product Number 1351641-CX2016DB48000C0FPLC1 478-CX2016DB48000C0FPLC1TR-ND CX2016DB48000C0FPLC1
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 48 MHz 48 MHz
Frequency Stability 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2XF23LXI625T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 78.12 to 625 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Through Hole Crystals - ECS-180-20-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 18 MHz
View Details
3 suppliers