Kyocera Corporation Crystals CX2016DB40000D0FLJCC

Description
40MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016DB40000D0FLJCCTR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX2016DB40000D0FLJCCDKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX2016DB40000D0FLJCCCT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 979047-CX2016DB40000D0FLJCC - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
979047-CX2016DB40000D0FLJCC
Crystals, Oscillators, Resonators - Crystals 979047-CX2016DB40000D0FLJCC
Win Source Part Number: 979047-CX2016DB40000 D0FLJCC Category: Crystals, Oscillators, Resonators>Crystals Series: CX2016DB, Kyocera Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.018" (0.45mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 40 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm Load Capacitance: 8pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: KYOCERA AVX Other Names: 1254-1120-1-ND,1254- 1120-1,478-CX2016DB4 0000D0FLJCCTR,478-CX 2016DB40000D0FLJCC,1 253-1120-6,478-CX201 6DB40000D0FLJCCDKR,1 254-1120-6,1253-1120 -2,1253-1120-1,478-C X2016DB40000D0FLJCC- ND,1254-1120-6-ND,47 8-CX2016DB40000D0FLJ CCCT,1253-1120-2-ND, 1253-1120-1-ND,1253- 1120-6-ND

Win Source Part Number: 979047-CX2016DB40000D0FLJCC
Category: Crystals, Oscillators, Resonators>Crystals
Series: CX2016DB, Kyocera
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 40 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±15ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: KYOCERA AVX
Other Names: 1254-1120-1-ND,1254-1120-1,478-CX2016DB40000D0FLJCCTR,478-CX2016DB40000D0FLJCC,1253-1120-6,478-CX2016DB40000D0FLJCCDKR,1254-1120-6,1253-1120-2,1253-1120-1,478-CX2016DB40000D0FLJCC-ND,1254-1120-6-ND,478-CX2016DB40000D0FLJCCCT,1253-1120-2-ND,1253-1120-1-ND,1253-1120-6-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Oscillators
Product Number 478-CX2016DB40000D0FLJCCTR-ND 979047-CX2016DB40000D0FLJCC
Product Name Crystals Crystals, Oscillators, Resonators - Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 15 ppm 15 ppm
Load Capacitance 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1633-192-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details