Kyocera Corporation Crystals - CX2016DB39062K0KJSC1 CX2016DB39062K0KJSC1

Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1021483-CX2016DB3906 2K0KJSC1 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Frequency: 39.0625MHz Frequency Stability: ±50ppm ESR: 60 Ohm Frequency Tolerance: ±30ppm Load Capacitance: 14pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Temperature Range - Operating: -30°C to 75°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1021483-CX2016DB3906 2K0KJSC1 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Frequency: 39.0625MHz Frequency Stability: ±50ppm ESR: 60 Ohm Frequency Tolerance: ±30ppm Load Capacitance: 14pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Temperature Range - Operating: -30°C to 75°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CX2016DB39062K0KJSC1 - 1021483-CX2016DB39062K0KJSC1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - CX2016DB39062K0KJSC1
1021483-CX2016DB39062K0KJSC1
Crystals - CX2016DB39062K0KJSC1 1021483-CX2016DB39062K0KJSC1
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1021483-CX2016DB3906 2K0KJSC1 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Frequency: 39.0625MHz Frequency Stability: ±50ppm ESR: 60 Ohm Frequency Tolerance: ±30ppm Load Capacitance: 14pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Temperature Range - Operating: -30°C to 75°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 1021483-CX2016DB39062K0KJSC1
Packaging: Reel - TR
Type: MHz Crystal
Height - Seated (Max): 0.018" (0.45mm)
Mounting: SMD (SMT)
Frequency: 39.0625MHz
Frequency Stability: ±50ppm
ESR: 60 Ohm
Frequency Tolerance: ±30ppm
Load Capacitance: 14pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Temperature Range - Operating: -30°C to 75°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Crystals - 478-CX2016DB39062K0KJSC1-ND - DigiKey
Thief River Falls, MN, United States
39.0625MHz ±30ppm Crystal 14pF 60 Ohms 4-SMD, No Lead

39.0625MHz ±30ppm Crystal 14pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 39.0625MHZ 14PF SMD

CRYSTAL 39.0625MHZ 14PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 1021483-CX2016DB39062K0KJSC1 478-CX2016DB39062K0KJSC1-ND CX2016DB39062K0KJSC1
Product Name Crystals - CX2016DB39062K0KJSC1 Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 39.06 MHz 39.06 MHz
Frequency Stability 50 ppm 50 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-4AX - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 30 MHz
View Details
4 Pin Crystal C3E - C3E-24.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC1V-T1A-307.20KHZ-4PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details