Kyocera Corporation Oscillators - CX2016DB38400D0FLJCC CX2016DB38400D0FLJCC

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 851558-CX2016DB38400 D0FLJCC Series: CX2016DB, Kyocera Features: 38.4 MHz Crystal 60 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Other Part Number: 1254-1119-1-ND, CX2016DB38400D0FLJC2 -ND, CX2016DB38400D0FLJC2 , 1253-1119-6, 1254-1119-6, 1254-1119-1, 1254-1119-6-ND, 1253-1119-1, 1253-1119-2
Request a Quote Datasheet
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 851558-CX2016DB38400 D0FLJCC Series: CX2016DB, Kyocera Features: 38.4 MHz Crystal 60 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Other Part Number: 1254-1119-1-ND, CX2016DB38400D0FLJC2 -ND, CX2016DB38400D0FLJC2 , 1253-1119-6, 1254-1119-6, 1254-1119-1, 1254-1119-6-ND, 1253-1119-1, 1253-1119-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CX2016DB38400D0FLJCC - 851558-CX2016DB38400D0FLJCC - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CX2016DB38400D0FLJCC
851558-CX2016DB38400D0FLJCC
Oscillators - CX2016DB38400D0FLJCC 851558-CX2016DB38400D0FLJCC
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 851558-CX2016DB38400 D0FLJCC Series: CX2016DB, Kyocera Features: 38.4 MHz Crystal 60 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Other Part Number: 1254-1119-1-ND, CX2016DB38400D0FLJC2 -ND, CX2016DB38400D0FLJC2 , 1253-1119-6, 1254-1119-6, 1254-1119-1, 1254-1119-6-ND, 1253-1119-1, 1253-1119-2

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 851558-CX2016DB38400D0FLJCC
Series: CX2016DB, Kyocera
Features: 38.4 MHz Crystal 60 Ohms
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Other Part Number: 1254-1119-1-ND, CX2016DB38400D0FLJC2-ND, CX2016DB38400D0FLJC2, 1253-1119-6, 1254-1119-6, 1254-1119-1, 1254-1119-6-ND, 1253-1119-1, 1253-1119-2

Buy Now Datasheet
Crystals - 478-CX2016DB38400D0FLJCCCT-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX2016DB38400D0FLJCCTR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 478-CX2016DB38400D0FLJCCDKR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals

Crystals

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals
Product Number 851558-CX2016DB38400D0FLJCC 478-CX2016DB38400D0FLJCCCT-ND CX2016DB38400D0FLJCC
Product Name Oscillators - CX2016DB38400D0FLJCC Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - TLC556MD - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-100+ - Mini-Circuits
Specs
Connectors SMA
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details