Kyocera Corporation Crystals CX2016DB24576D0GPSC1

Description
CRYSTAL 24.5760MHZ 8PF SMD
Request a Quote Datasheet
Description
CRYSTAL 24.5760MHZ 8PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-CX2016DB24576D0GPSC1DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 24.5760MHZ 8PF SMD

CRYSTAL 24.5760MHZ 8PF SMD

Buy Now Datasheet
Crystals - 478-CX2016DB24576D0GPSC1CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 24.5760MHZ 8PF SMD

CRYSTAL 24.5760MHZ 8PF SMD

Buy Now Datasheet
Crystals - 478-CX2016DB24576D0GPSC1TR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±15ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

24.576MHz ±15ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.5760MHZ 8PF SMD

CRYSTAL 24.5760MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 478-CX2016DB24576D0GPSC1DKR-ND CX2016DB24576D0GPSC1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-20-23B - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C7S - C7S-8.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 10 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details