AVX Corporation OEM Parts - OEM Parts (C - E) - CX-96F-40MHZ CX-96F-40MHZ

Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992237-CX-96F-40MHZ Capacitance: 10 pF Frequency: 40 MHz Frequency Tolerance: 0.001 % Load Capacitance: 10 pF Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -10 °C
Request a Quote
Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992237-CX-96F-40MHZ Capacitance: 10 pF Frequency: 40 MHz Frequency Tolerance: 0.001 % Load Capacitance: 10 pF Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -10 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CX-96F-40MHZ - 992237-CX-96F-40MHZ - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CX-96F-40MHZ
992237-CX-96F-40MHZ
OEM Parts - OEM Parts (C - E) - CX-96F-40MHZ 992237-CX-96F-40MHZ
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992237-CX-96F-40MHZ Capacitance: 10 pF Frequency: 40 MHz Frequency Tolerance: 0.001 % Load Capacitance: 10 pF Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -10 °C

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992237-CX-96F-40MHZ
Capacitance: 10 pF
Frequency: 40 MHz
Frequency Tolerance: 0.001 %
Load Capacitance: 10 pF
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -10 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 992237-CX-96F-40MHZ
Product Name OEM Parts - OEM Parts (C - E) - CX-96F-40MHZ
Unlock Full Specs
to access all available technical data

Similar Products

Cable Bond -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Cable Locator - PCE-CL 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Trigger Spray Bottle - TSB - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details