15µF Molded Tantalum Capacitors 35V 2721 (6954 Metric)
CWR09/CWR11/CWR29 ROHS COMPLIANT: YES
CAP TANT 15UF 10% 35V 2721
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1010-1155-ND | 65M0620 | CWR29MK156KBXC |
| Product Name | Tantalum Capacitors | Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Military | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF |