Kyocera Corporation Tantalum Capacitors CWR29KC475KCFC

Description
4.7µF Molded Tantalum Capacitors 25V 2214 (5634 Metric) 700mOhm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 2214 (5634 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1147-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1147-ND
Tantalum Capacitors 1010-1147-ND
4.7µF Molded Tantalum Capacitors 25V 2214 (5634 Metric) 700mOhm

4.7µF Molded Tantalum Capacitors 25V 2214 (5634 Metric) 700mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR29KC475KCFC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR29KC475KCFC
Capacitors - Tantalum Capacitors CWR29KC475KCFC
CAP TANT 4.7UF 10% 25V 2214

CAP TANT 4.7UF 10% 25V 2214

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1010-1147-ND CWR29KC475KCFC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers