Kyocera Corporation Tantalum Capacitors CWR29KC225JCEC

Description
2.2µF Molded Tantalum Capacitors 25V 2010 (5125 Metric) 1Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 25V 2010 (5125 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1144-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1144-ND
Tantalum Capacitors 1010-1144-ND
2.2µF Molded Tantalum Capacitors 25V 2010 (5125 Metric) 1Ohm

2.2µF Molded Tantalum Capacitors 25V 2010 (5125 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR29KC225JCEC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR29KC225JCEC
Capacitors - Tantalum Capacitors CWR29KC225JCEC
CAP TANT 2.2UF 5% 25V 2010

CAP TANT 2.2UF 5% 25V 2010

Supplier's Site
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx - 43X6792 - Newark, An Avnet Company
Chicago, IL, United States
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
43X6792
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx 43X6792
CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1144-ND CWR29KC225JCEC 43X6792
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 380LX151M250J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details