Kyocera Corporation Tantalum Capacitors CWR29KB475KCFC

Description
4.7µF Molded Tantalum Capacitors 25V 2214 (5634 Metric) 700mOhm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 2214 (5634 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1143-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1143-ND
Tantalum Capacitors 1010-1143-ND
4.7µF Molded Tantalum Capacitors 25V 2214 (5634 Metric) 700mOhm

4.7µF Molded Tantalum Capacitors 25V 2214 (5634 Metric) 700mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR29KB475KCFC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR29KB475KCFC
Capacitors - Tantalum Capacitors CWR29KB475KCFC
CAP TANT 4.7UF 10% 25V 2214

CAP TANT 4.7UF 10% 25V 2214

Supplier's Site
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx - 52R5833 - Newark, An Avnet Company
Chicago, IL, United States
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
52R5833
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx 52R5833
CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1143-ND CWR29KB475KCFC 52R5833
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details