4.7µF Molded Tantalum Capacitors 20V 2010 (5125 Metric) 1.7Ohm
CWR09/CWR11/CWR29 ROHS COMPLIANT: YES
CAP TANT 4.7UF 10% 20V 2010
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1010-1135-ND | 65M0441 | CWR29JC475KCEC |
| Product Name | Tantalum Capacitors | Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Military | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF |