Kyocera Corporation Tantalum Capacitors CWR29JB225KCDC

Description
2.2µF Molded Tantalum Capacitors 20V 1510 (3825 Metric) 3.6Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 20V 1510 (3825 Metric) 3.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1127-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1127-ND
Tantalum Capacitors 1010-1127-ND
2.2µF Molded Tantalum Capacitors 20V 1510 (3825 Metric) 3.6Ohm

2.2µF Molded Tantalum Capacitors 20V 1510 (3825 Metric) 3.6Ohm

Buy Now Datasheet
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx - 65M0403 - Newark, An Avnet Company
Chicago, IL, United States
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
65M0403
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx 65M0403
CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - CWR29JB225KCDC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR29JB225KCDC
Capacitors - Tantalum Capacitors CWR29JB225KCDC
CAP TANT 2.2UF 10% 20V 1510

CAP TANT 2.2UF 10% 20V 1510

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1127-ND 65M0403 CWR29JB225KCDC
Product Name Tantalum Capacitors Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details