Kyocera Corporation Tantalum Capacitors CWR29HB335KCDC

Description
3.3µF Molded Tantalum Capacitors 15V 1510 (3825 Metric) 1.7Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 15V 1510 (3825 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1103-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1103-ND
Tantalum Capacitors 1010-1103-ND
3.3µF Molded Tantalum Capacitors 15V 1510 (3825 Metric) 1.7Ohm

3.3µF Molded Tantalum Capacitors 15V 1510 (3825 Metric) 1.7Ohm

Buy Now Datasheet
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx - 52R5749 - Newark, An Avnet Company
Chicago, IL, United States
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
52R5749
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx 52R5749
CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1010-1103-ND 52R5749
Product Name Tantalum Capacitors Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC566K006P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details