Kyocera Corporation Tantalum Capacitors CWR29FC225KCBC

Description
2.2µF Molded Tantalum Capacitors 10V 1505 (3813 Metric) 3.2Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 10V 1505 (3813 Metric) 3.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1095-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1095-ND
Tantalum Capacitors 1010-1095-ND
2.2µF Molded Tantalum Capacitors 10V 1505 (3813 Metric) 3.2Ohm

2.2µF Molded Tantalum Capacitors 10V 1505 (3813 Metric) 3.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR29FC225KCBC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR29FC225KCBC
Capacitors - Tantalum Capacitors CWR29FC225KCBC
CAP TANT 2.2UF 10% 10V 1505

CAP TANT 2.2UF 10% 10V 1505

Supplier's Site
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx - 65M0192 - Newark, An Avnet Company
Chicago, IL, United States
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
65M0192
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx 65M0192
CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1095-ND CWR29FC225KCBC 65M0192
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-105SML050MD4Q5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details