Kyocera Corporation Tantalum Capacitors CWR29FB476KCHC

Description
47µF Molded Tantalum Capacitors 10V 2915 (7338 Metric) 180mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2915 (7338 Metric) 180mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1090-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1090-ND
Tantalum Capacitors 1010-1090-ND
47µF Molded Tantalum Capacitors 10V 2915 (7338 Metric) 180mOhm

47µF Molded Tantalum Capacitors 10V 2915 (7338 Metric) 180mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR29FB476KCHC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR29FB476KCHC
Capacitors - Tantalum Capacitors CWR29FB476KCHC
CAP TANT 47UF 10% 10V 2915

CAP TANT 47UF 10% 10V 2915

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1010-1090-ND CWR29FB476KCHC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers