AVX Corporation Capacitance Kyocera Avx CWR19FK227MBHZ.

Description
Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2815 [7238 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:410mA; Product Length:7.24mm; Product Width:3.81mm RoHS Compliant: No
Datasheet
Description
Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2815 [7238 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:410mA; Product Length:7.24mm; Product Width:3.81mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 23AC3580 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
23AC3580
Capacitance Kyocera Avx 23AC3580
Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2815 [7238 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:410mA; Product Length:7.24mm; Product Width:3.81mm RoHS Compliant: No

Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2815 [7238 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:410mA; Product Length:7.24mm; Product Width:3.81mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23AC3580
Product Name Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers