Kyocera Corporation Tantalum Capacitors CWR15FK156KCAC

Description
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1070-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1070-ND
Tantalum Capacitors 1010-1070-ND
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6Ohm

15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR15FK156KCAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR15FK156KCAC
Capacitors - Tantalum Capacitors CWR15FK156KCAC
CAP TANT 15UF 10% 10V 1206

CAP TANT 15UF 10% 10V 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1010-1070-ND CWR15FK156KCAC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814581 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details