Kyocera Corporation Tantalum Capacitors CWR11JH156JC

Description
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 1.1Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 1.1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR11JH156JC-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR11JH156JC-ND
Tantalum Capacitors CWR11JH156JC-ND
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 1.1Ohm @ 100kHz

15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR11JH156JC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR11JH156JC
Capacitors - Tantalum Capacitors CWR11JH156JC
CAP TANT 15UF 5% 20V 2917

CAP TANT 15UF 5% 20V 2917

Supplier's Site
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx - 95M5926 - Newark, An Avnet Company
Chicago, IL, United States
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
95M5926
Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx 95M5926
CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

CWR09/CWR11/CWR29 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CWR11JH156JC-ND CWR11JH156JC 95M5926
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cwr09/cwr11/cwr29 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814708 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details